ZTS Technologies Co., Ltd 2 Way 0.5-40GHz 2.92mm Power Divider ZPD2K-005400

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way 0.5-40GHz 2.92mm Power Divider - ZPD2K-005400 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 0.5-40GHz 2.92mm Power Divider
ZPD2K-005400
2 Way 0.5-40GHz 2.92mm Power Divider ZPD2K-005400
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2K-005400
Product Name 2 Way 0.5-40GHz 2.92mm Power Divider
0º Power Divider Division: 2-Way
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 3.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.99GHZ Rf Power Divider Splitter - 851-PD4W18-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Reel - TR
Frequency 1710.00 to 1990.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
DLI Brand Wilkinson Power Dividers - PDW06041 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
View Details
3 suppliers
8 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
PBR-0012SMG, High Isolation Power Combiner - PBR-0012SMG - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 10.00 to 12000.00 MHz
View Details