ZTS Technologies Co., Ltd 16 Way 18-26.5GHz SMA Power Divider ZPD16S-180265

Description
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
16 Way 18-26.5GHz SMA Power Divider - ZPD16S-180265 - ZTS Technologies Co., Ltd
Shenzhen, China
16 Way 18-26.5GHz SMA Power Divider
ZPD16S-180265
16 Way 18-26.5GHz SMA Power Divider ZPD16S-180265
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD16S-180265
Product Name 16 Way 18-26.5GHz SMA Power Divider
0º Power Divider Division: 16-Way
Connectors SMA
Frequency 18000.00 to 26500.00 MHz
Insertion Loss 3.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 7030400 - 7030400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 3000.00 to 40000.00 MHz
Isolation 13.00 dB
View Details
PBR-0012, High Isolation Power Combiner - PBR-0012 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.30 to 12000.00 MHz
View Details
4 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.80 dB
View Details
4-Way Power Dividers/Combiners - NPD4-18000-50000-20-2 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors 2.4mm; 2.4mm
Frequency 18000.00 to 50000.00 MHz
View Details