ZTS Technologies Co., Ltd 2 Way 0.3-18GHz SMA Power Divider ZPD2S-003180

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
2 Way 0.3-18GHz SMA Power Divider - ZPD2S-003180 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 0.3-18GHz SMA Power Divider
ZPD2S-003180
2 Way 0.3-18GHz SMA Power Divider ZPD2S-003180
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2S-003180
Product Name 2 Way 0.3-18GHz SMA Power Divider
0º Power Divider Division: 2-Way
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.40 dB
Unlock Full Specs
to access all available technical data

Similar Products

PBR-0012, High Isolation Power Combiner - PBR-0012 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.30 to 12000.00 MHz
View Details
2-Way Power Dividers 6040400 - 6040400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 4000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
Power Splitters/Combiners - WM8PD-0.7-4-B - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Connectors BNC
View Details
N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details