ZTS Technologies Co., Ltd 2 Way 2-40GHz 2.92mm Power Divider ZPD2K-020400

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way 2-40GHz 2.92mm Power Divider - ZPD2K-020400 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 2-40GHz 2.92mm Power Divider
ZPD2K-020400
2 Way 2-40GHz 2.92mm Power Divider ZPD2K-020400
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2K-020400
Product Name 2 Way 2-40GHz 2.92mm Power Divider
0º Power Divider Division: 2-Way
Connectors 2.92mm
Frequency 2000.00 to 40000.00 MHz
Insertion Loss 1.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

PBR-0012, High Isolation Power Combiner - PBR-0012 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.30 to 12000.00 MHz
View Details
2-Way Power Dividers 6030400 - 6030400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
Power Splitters/Combiners - WM6PD-18-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 to 26500.00 MHz
View Details
5V QFN Rf Power Divider Splitter - 851-APS3625RS34P8 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 50.00 to 1000.00 MHz
View Details
2 suppliers