ZTS Technologies Co., Ltd 6 Way 18-26.5GHz SMA Power Divider ZPD6S-180265

Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
6 Way 18-26.5GHz SMA Power Divider - ZPD6S-180265 - ZTS Technologies Co., Ltd
Shenzhen, China
6 Way 18-26.5GHz SMA Power Divider
ZPD6S-180265
6 Way 18-26.5GHz SMA Power Divider ZPD6S-180265
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD6S-180265
Product Name 6 Way 18-26.5GHz SMA Power Divider
0º Power Divider Division: 6-Way
Connectors SMA
Frequency 18000.00 to 26500.00 MHz
Insertion Loss 1.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Five-way active power splitter - APS3625 - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 5-Way
View Details
DLI Brand Wilkinson Power Dividers - PDW08324 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 4-Way
View Details
2 suppliers
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
0.4 - 4 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter - MPD2-00001PSM - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 400.00 to 4000.00 MHz
View Details