ZTS Technologies Co., Ltd 2 Way 0.5-6GHz SMA Power Divider ZPD2S-005060

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way 0.5-6GHz SMA Power Divider - ZPD2S-005060 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 0.5-6GHz SMA Power Divider
ZPD2S-005060
2 Way 0.5-6GHz SMA Power Divider ZPD2S-005060
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2S-005060
Product Name 2 Way 0.5-6GHz SMA Power Divider
0º Power Divider Division: 2-Way
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 0.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06089-TDKR-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SMD
Insertion Loss 1.00 dB
View Details
2 suppliers
2 way Power Divider 2.92 Connectors From 0.5GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.5-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 26500.00 MHz
Insertion Loss 1.80 dB
View Details
4 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports - MPD-0422SCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 4000.00 to 22000.00 MHz
View Details