ZTS Technologies Co., Ltd Datasheets for Waveguide-to-Coaxial Adapters
Waveguide-to-coaxial adapters are used to connect waveguide devices to coaxial components.
Waveguide-to-Coaxial Adapters: Learn more
| Product Name | Notes |
|---|---|
| ZTS Double Ridge Waveguide to Coax Adapters covering the full frequency range for Double Ridge Waveguides, available in right angle or end launch (in-line) styles. Waveguide covering from WR650 to... | |
| ZTS provides mmWave waveguide to coaxial adapters frequency up to 110GHz, coaxial connectors for 1.0mm, 1.85mm, 2.4mm, 2.92mm. It features low insertion loss, high isolation, high power handling and excellent... | |
| ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used... | |
| ZTS provides waveguide to coaxial adapters frequency up to 26.5GHz with SMA coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for... |