ZTS Technologies Co., Ltd 1U Signal Splitter System containing 8 units of 4-Way Power Dividers of 0.5-6GHz 8ZPD4S-005060-1U

Description
4 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 4-Way power dividers, input and output ports are on the same panel.
Datasheet
Description
4 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 4-Way power dividers, input and output ports are on the same panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1U Signal Splitter System containing 8 units of 4-Way Power Dividers of 0.5-6GHz - 8ZPD4S-005060-1U - ZTS Technologies Co., Ltd
Shenzhen, China
1U Signal Splitter System containing 8 units of 4-Way Power Dividers of 0.5-6GHz
8ZPD4S-005060-1U
1U Signal Splitter System containing 8 units of 4-Way Power Dividers of 0.5-6GHz 8ZPD4S-005060-1U
4 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 4-Way power dividers, input and output ports are on the same panel.

4 Way Signal Splitter Distribution System is a rack-mounted 1U, contains several units of 4-Way power dividers, input and output ports are on the same panel.

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number 8ZPD4S-005060-1U
Product Name 1U Signal Splitter System containing 8 units of 4-Way Power Dividers of 0.5-6GHz
0º Power Divider Division: 4-Way
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 2.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - PD4W18-12LF - PD4W18-12LF - Win Source Electronics
Specs
Frequency 1650.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 1761-PDW11596-ND - DigiKey
Specs
Package Type / Form Factor 7-SMD, No Lead
Isolation 15.00 dB
View Details
4 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
PDN-0530SMG-01, Wilkinson Power Divider - PDN-0530SMG-01 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 5000.00 to 30000.00 MHz
View Details