ZTS Technologies Co., Ltd 8 Way 0.5-40GHz 2.92mm Power Divider ZPD8K-005400

Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Way 0.5-40GHz 2.92mm Power Divider - ZPD8K-005400 - ZTS Technologies Co., Ltd
Shenzhen, China
8 Way 0.5-40GHz 2.92mm Power Divider
ZPD8K-005400
8 Way 0.5-40GHz 2.92mm Power Divider ZPD8K-005400
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD8K-005400
Product Name 8 Way 0.5-40GHz 2.92mm Power Divider
0º Power Divider Division: 8-Way
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 11.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6060400 - 6060400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
8 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 3.20 dB
View Details
Tx Combiner - 5o2461U1 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
Power Splitters/Combiners - WM8PD-20-3000M-SMP - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Connectors SMP
View Details