ZTS Technologies Co., Ltd 8 Way 1-18GHz SMA Power Divider ZPD8S-010180

Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Way 1-18GHz SMA Power Divider - ZPD8S-010180 - ZTS Technologies Co., Ltd
Shenzhen, China
8 Way 1-18GHz SMA Power Divider
ZPD8S-010180
8 Way 1-18GHz SMA Power Divider ZPD8S-010180
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD8S-010180
Product Name 8 Way 1-18GHz SMA Power Divider
0º Power Divider Division: 8-Way
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2447A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
RF Power Dividers/Splitters - 3157-WP4G1+CT-ND - DigiKey
Specs
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.80 dB
Isolation 14.00 dB
View Details
4 suppliers
Power Dividers, Combiners, Hybrids - QHF-2-.130GE - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 160.00 MHz
Insertion Loss 0.30 dB
View Details