ZTS Technologies Co., Ltd Datasheets for RF Adapters
RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss.
RF Adapters: Learn more
| Product Name | Notes |
|---|---|
| ZTS Double Ridge Waveguide to Coax Adapters covering the full frequency range for Double Ridge Waveguides, available in right angle or end launch (in-line) styles. Waveguide covering from WR650 to... | |
| ZTS offers standard straight and right angle coaxial adapters with in-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion... | |
| ZTS offers standard straight type coaxial adapters with between-series connectors for 1.85mm, 2.4mm, 2.92mm (K), 3.5mm, SSMA, SMA, N Type etc. Our RF coaxial adapters feature low insertion loss, excellent... | |
| ZTS provides mmWave waveguide to coaxial adapters frequency up to 110GHz, coaxial connectors for 1.0mm, 1.85mm, 2.4mm, 2.92mm. It features low insertion loss, high isolation, high power handling and excellent... | |
| ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used... | |
| ZTS provides waveguide to coaxial adapters frequency up to 26.5GHz with SMA coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for... |