ZTS Technologies Co., Ltd Datasheets for DC Blocks
DC blocks prevent the flow of direct current (DC) through radio frequency (RF) circuits. They serve as high-pass filters that prevent DC voltages, which have a frequency of zero Hertz (Hz), from interfering with sensitive RF components such as receivers. In other words, DC blocks are capacitors in series with a transmission line. They prevent the flow of DC energy while allowing RF signals to pass with little (if any) attenuation.
DC Blocks: Learn more
| Product Name | Notes |
|---|---|
| ZTS BNC Type DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal... | |
| ZTS SMA DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination... | |
| ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop... |