ZTS Technologies Co., Ltd 16 Way 6-40GHz 2.92mm Power Divider ZPD16K-060400

Description
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
16 Way 6-40GHz 2.92mm Power Divider - ZPD16K-060400 - ZTS Technologies Co., Ltd
Shenzhen, China
16 Way 6-40GHz 2.92mm Power Divider
ZPD16K-060400
16 Way 6-40GHz 2.92mm Power Divider ZPD16K-060400
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD16K-060400
Product Name 16 Way 6-40GHz 2.92mm Power Divider
0º Power Divider Division: 16-Way
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 5.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Five-way active power splitter - APS3625 - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 5-Way
View Details
RF Power Dividers/Splitters - 1761-PDW08324-TDKR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 20.00 dB
View Details
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
PD-0434SM, Wilkinson Power Divider - PD-0434SM - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 4000.00 to 34000.00 MHz
View Details