ZTS Technologies Co., Ltd 4 Way 18-40GHz 2.92mm Power Divider ZPD4K-180400

Description
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Way 18-40GHz 2.92mm Power Divider - ZPD4K-180400 - ZTS Technologies Co., Ltd
Shenzhen, China
4 Way 18-40GHz 2.92mm Power Divider
ZPD4K-180400
4 Way 18-40GHz 2.92mm Power Divider ZPD4K-180400
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD4K-180400
Product Name 4 Way 18-40GHz 2.92mm Power Divider
0º Power Divider Division: 4-Way
Connectors SMA
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 2.20 dB
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-950-2150 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA, N&SMA
Frequency 950.00 to 2150.00 MHz
View Details
RF Power Dividers/Splitters - 3157-SCP-5-1+CT-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, Flat Leads
Insertion Loss 0.60 dB
Isolation 20.00 dB
View Details
3 suppliers
4 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDT-20-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details