ZTS Technologies Co., Ltd 5 Way 6-26.5GHz SMA Power Divider ZPD5S-060265

Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
5 Way 6-26.5GHz SMA Power Divider - ZPD5S-060265 - ZTS Technologies Co., Ltd
Shenzhen, China
5 Way 6-26.5GHz SMA Power Divider
ZPD5S-060265
5 Way 6-26.5GHz SMA Power Divider ZPD5S-060265
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD5S-060265
Product Name 5 Way 6-26.5GHz SMA Power Divider
0º Power Divider Division: 5-Way
Connectors SMA
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 1.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

8 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 3.20 dB
View Details
16 Way Power Divider - 5o36213800 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
6000 MHZ Rf Power Divider Splitter - 851-ZB3PD-63-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Connectors SMA; SMA
Frequency 700.00 to 1050.00 MHz
View Details
2 suppliers
3-Way Power Dividers/Combiners - NPD3-2000-9000-30-S - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA; SMA
Frequency 2000.00 to 9000.00 MHz
View Details