ZTS Technologies Co., Ltd 4 Way 6-26.5GHz SMA Power Divider ZPD4S-060265

Description
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Way 6-26.5GHz SMA Power Divider - ZPD4S-060265 - ZTS Technologies Co., Ltd
Shenzhen, China
4 Way 6-26.5GHz SMA Power Divider
ZPD4S-060265
4 Way 6-26.5GHz SMA Power Divider ZPD4S-060265
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD4S-060265
Product Name 4 Way 6-26.5GHz SMA Power Divider
0º Power Divider Division: 4-Way
Connectors SMA
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 1.90 dB
Unlock Full Specs
to access all available technical data

Similar Products

N-Way Divider / Combiner - PD4W09-12LF - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
DLI Brand Wilkinson Power Dividers - PDW05758 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
View Details
4 suppliers
8 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
PD-0R636, Ultra-Wideband Wilkinson Power Divider - PD-0R636 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 600.00 to 36000.00 MHz
View Details