ZTS Technologies Co., Ltd 10 Way 6-18GHz SMA Power Divider ZPD10S-060180

Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
10 Way 6-18GHz SMA Power Divider - ZPD10S-060180 - ZTS Technologies Co., Ltd
Shenzhen, China
10 Way 6-18GHz SMA Power Divider
ZPD10S-060180
10 Way 6-18GHz SMA Power Divider ZPD10S-060180
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD10S-060180
Product Name 10 Way 6-18GHz SMA Power Divider
0º Power Divider Division: 10 Way 6-18GHz SMA Power Divider
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 2.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 707125-1535 - 707125-1535 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 7125.00 to 15350.00 MHz
Insertion Loss 1.90 dB
View Details
2-26.5 GHz MMIC 2-way Wilkinson Power Divider/Combiner - MPD-0226BH - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 2000.00 to 26500.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.3GHz to 40GHz Rated at 30 Watts (CW) - HPD0.3-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 300.00 to 40000.00 MHz
Insertion Loss 3.50 dB
View Details
2-Way Power Dividers/Combiners - NPD2-500-3000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 500.00 to 3000.00 MHz
View Details