ZTS Technologies Co., Ltd 3 Way 2-18GHz SMA Power Divider ZPD3S-020180

Description
ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way 2-18GHz SMA Power Divider - ZPD3S-020180 - ZTS Technologies Co., Ltd
Shenzhen, China
3 Way 2-18GHz SMA Power Divider
ZPD3S-020180
3 Way 2-18GHz SMA Power Divider ZPD3S-020180
ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 3 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD3S-020180
Product Name 3 Way 2-18GHz SMA Power Divider
0º Power Divider Division: 3-Way
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 1.40 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6100400K - 6100400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
16 Way Power Divider - 5o362351400 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 400.00 to 6000.00 MHz
View Details
Power Splitters/Combiners - D-2182 - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details