ZTS Technologies Co., Ltd 12 Way 0.5-18GHz SMA Power Divider ZPD12S-005180

Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
12 Way 0.5-18GHz SMA Power Divider - ZPD12S-005180 - ZTS Technologies Co., Ltd
Shenzhen, China
12 Way 0.5-18GHz SMA Power Divider
ZPD12S-005180
12 Way 0.5-18GHz SMA Power Divider ZPD12S-005180
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD12S-005180
Product Name 12 Way 0.5-18GHz SMA Power Divider
0º Power Divider Division: 12-Way
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 6.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

PBR-0012SMG, High Isolation Power Combiner - PBR-0012SMG - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 10.00 to 12000.00 MHz
View Details
MLDD 4-Way Power Dividers 7030400K - 7030400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 3000.00 to 40000.00 MHz
Isolation 13.00 dB
View Details
Power Splitters/Combiners - WM2PD-0.5-6-N - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 500.00 to 6000.00 MHz
View Details
2.1GHZ 2.3GHZ Rf Power Divider Splitter - 851-PD22-73LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 2100.00 to 2300.00 MHz
Insertion Loss 0.55 dB
View Details
4 suppliers