ZTS Technologies Co., Ltd 16 Way 6-18GHz SMA Power Divider ZPD16S-060180

Description
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
16 Way 6-18GHz SMA Power Divider - ZPD16S-060180 - ZTS Technologies Co., Ltd
Shenzhen, China
16 Way 6-18GHz SMA Power Divider
ZPD16S-060180
16 Way 6-18GHz SMA Power Divider ZPD16S-060180
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD16S-060180
Product Name 16 Way 6-18GHz SMA Power Divider
0º Power Divider Division: 16-Way
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 2.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

PD-0109, Wilkinson Power Divider - PD-0109 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 9000.00 MHz
View Details
MLDD 4-Way Power Dividers 7010180 - 7010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 3.00 dB
View Details
Power Splitters/Combiners - WM8PD-0.55-7.4-SMP - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Connectors SMP
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers