ZTS Technologies Co., Ltd 8 Way 2-26.6GHz SMA Power Divider ZPD8S-020265

Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Way 2-26.6GHz SMA Power Divider - ZPD8S-020265 - ZTS Technologies Co., Ltd
Shenzhen, China
8 Way 2-26.6GHz SMA Power Divider
ZPD8S-020265
8 Way 2-26.6GHz SMA Power Divider ZPD8S-020265
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD8S-020265
Product Name 8 Way 2-26.6GHz SMA Power Divider
0º Power Divider Division: 8-Way
Connectors SMA
Frequency 2000.00 to 26500.00 MHz
Insertion Loss 3.90 dB
Unlock Full Specs
to access all available technical data

Similar Products

810MHZ 960MHZ Rf Power Divider Splitter - 851-PD4W09-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 1761-PDW07630-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 14.00 dB
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HPD0.5-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.00 dB
View Details
MPDR-00110M2, DC - 110 GHz MMIC 2-way Power Divider/Combiner - MPDR-00110M2 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.00 to 110000.00 MHz
View Details