ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.
Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom
| ZTS Technologies Co., Ltd | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | ZPD2S-004265 |
| Product Name | 2 Way 0.4-26.5GHz SMA Power Divider |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA |
| Frequency | 400.00 to 26500.00 MHz |
| Insertion Loss | 2.40 dB |