ZTS Technologies Co., Ltd Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Product Name Notes
18 GHz Flexible Test Cable Assembly Without Armor
18 GHz Test Cable Assembly With PUR-SS Armor
18 GHz Test Cable Assembly With PVC Armor
18 GHz Test Cable Assembly With SS Armor
18 GHz Ultra Flexible Test Cable Assembly Without Armor
26.5 GHz Economical & Flexible Cable Assembly
26.5 GHz Flexible Test Cable Assembly Without Armor
26.5 GHz Test Cable Assembly With PTFE Armor
26.5 GHz Test Cable Assembly with PUR-SS Armor
26.5 GHz Test Cable Assembly With PVC Armor
26.5 GHz Test Cable Assembly With SS Armor
26.5 GHz Ultra Flexible Test Cable Assembly Without Armor
40 GHz Flexible Test Cable Assembly Without Armor
40 GHz Test Cable Assembly With PTFE Armor
40 GHz Ultra Flexible Test Cable Assembly Without Armor
50 GHz Flexible Test Cable Assembly Without Armor
50 GHz Test Cable Assembly With PETE Armor
67 GHz Flexible Test Cable Assembly Without Armor
67 GHz Test Cable Assembly With PTFE Armor
DC-26.5 GHz Test Cable With VNA Armor
DC-40 GHz Test Cable With VNA Armor
DC-50 GHz Test Cable with VNA Armor
DC-67 GHz Test Cable With VNA Armor
ZA series cable assembly features low loss, high power handling, good electrical properties, rugged, long service life. They are specifically designed for use on commercial and military aircraft, ship, ground-based...
ZB series cable assembly operates frequency up to 67GHz. It features ultra-low loss, excellent mechanical phase stability, extra low temperature-related phase change, good electrical properties, light weight. The typical applications...
ZE series cable assembly features ultra flexible, phase stable, durable repeat bending, ultra Low loss, excellent shielding. Applications including antenna seeker, revolving doors, rotary joint, system interconnection etc. Parameters Impedance:...
ZF series cable assembly features low cost, low loss, excellent amplitude stability, good performance at high temperature, fire resistance etc. Applications including ECM & LRU systems, system interconnections, base stations...
ZG series cable assembly features ultra flexibility, low cost, good amplitude stability, excellent shielding etc. Applications including EMC&LRU systems, flexible connections, vehicle communication systems, base stations, system interconnection and wireless...
ZZ series cable assembly operates frequency up to 40GHz. It features high-performance flexible, low cost, good amplitude stability, excellent shielding etc. Applications including EMC&LRU systems, flexible connections, vehicle communication systems,...