ZTS Technologies Co., Ltd 4 Way 0.5-18GHz SMA Power Divider ZPD4S-005180

Description
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Way 0.5-18GHz SMA Power Divider - ZPD4S-005180 - ZTS Technologies Co., Ltd
Shenzhen, China
4 Way 0.5-18GHz SMA Power Divider
ZPD4S-005180
4 Way 0.5-18GHz SMA Power Divider ZPD4S-005180
ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 4 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD4S-005180
Product Name 4 Way 0.5-18GHz SMA Power Divider
0º Power Divider Division: 4-Way
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; DFN, 6-pin
View Details
4 suppliers
RF Power Dividers/Splitters - 1761-PDR06380-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.50 dB
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
MPDW-10110M2, 10 - 110 GHz MMIC 2-way Power Divider/Combiner - MPDW-10110M2 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 10000.00 to 110000.00 MHz
View Details