ZTS Technologies Co., Ltd 6 Way 18-40GHz 2.92mm Power Divider ZPD6K-180400

Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
6 Way 18-40GHz 2.92mm Power Divider - ZPD6K-180400 - ZTS Technologies Co., Ltd
Shenzhen, China
6 Way 18-40GHz 2.92mm Power Divider
ZPD6K-180400
6 Way 18-40GHz 2.92mm Power Divider ZPD6K-180400
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD6K-180400
Product Name 6 Way 18-40GHz 2.92mm Power Divider
0º Power Divider Division: 6-Way
Connectors 2.92mm
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 2.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6030400K - 6030400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details
MPDR-0070CSP2, DC - 70 GHz MMIC 2-way Resistive Power Divider - MPDR-0070CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 0.00 to 70000.00 MHz
View Details
4 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
16-Way Power Dividers/Combiners - NPD16-200-2000 - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA�O N
Frequency 200.00 to 2000.00 MHz
View Details