ZTS Technologies Co., Ltd 2 Way 6-50GHz 2.4mm Power Divider ZPD2U-060500

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way 6-50GHz 2.4mm Power Divider - ZPD2U-060500 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 6-50GHz 2.4mm Power Divider
ZPD2U-060500
2 Way 6-50GHz 2.4mm Power Divider ZPD2U-060500
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2U-060500
Product Name 2 Way 6-50GHz 2.4mm Power Divider
0º Power Divider Division: 2-Way
Connectors 2.4mm
Frequency 6000.00 to 50000.00 MHz
Insertion Loss 1.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

PD-0126, Wideband Wilkinson Power Divider - PD-0126 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 26500.00 MHz
View Details
2-Way Power Dividers 6070240 - 6070240 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 7000.00 to 24000.00 MHz
Insertion Loss 1.25 dB
View Details
Power Splitters/Combiners - WM6PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way; 8-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
2.45GHZ Rf Power Divider Splitter - 851-PD4W18-12LF - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 1650.00 to 2450.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers