ZTS Technologies Co., Ltd 2 Way 0.5-18GHz SMA Power Divider ZPD2S-005180

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
2 Way 0.5-18GHz SMA Power Divider - ZPD2S-005180 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 0.5-18GHz SMA Power Divider
ZPD2S-005180
2 Way 0.5-18GHz SMA Power Divider ZPD2S-005180
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2S-005180
Product Name 2 Way 0.5-18GHz SMA Power Divider
0º Power Divider Division: 2-Way
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.70 dB
Unlock Full Specs
to access all available technical data

Similar Products

PDN-0530SMG-01, Wilkinson Power Divider - PDN-0530SMG-01 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 5000.00 to 30000.00 MHz
View Details
2-Way Power Dividers 6060400 - 6060400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
Power Splitters/Combiners - WM2PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers