ZTS Technologies Co., Ltd 6 Way 2-18GHz SMA Power Divider ZPD6S-020180

Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Way 2-18GHz SMA Power Divider - ZPD6S-020180 - ZTS Technologies Co., Ltd
Shenzhen, China
6 Way 2-18GHz SMA Power Divider
ZPD6S-020180
6 Way 2-18GHz SMA Power Divider ZPD6S-020180
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD6S-020180
Product Name 6 Way 2-18GHz SMA Power Divider
0º Power Divider Division: 6-Way
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.40 dB
Unlock Full Specs
to access all available technical data

Similar Products

MPD-0226SM, 2-26.5 GHz MMIC 2-way Power Divider/Combiner - MPD-0226SM - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 2000.00 to 26500.00 MHz
View Details
Thermal Vac Qualified 2-Way Power Divider 6005265-TV - 6005265-TV - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Amplitude Unbalance 0.50 dB
View Details
Microwave Rack Mount Assemblies - WMU-107 - Werbel Microwave LLC
Specs
Package Type / Form Factor Rack mount unit
Frequency 600.00 to 7125.00 MHz
View Details
810MHZ 960MHZ Rf Power Divider Splitter - 851-PD4W09-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers