ZTS Technologies Co., Ltd 8 Way 2-18GHz SMA Power Divider ZPD8S-020180

Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Datasheet Summary
Powered by GS/AI

The ZPD8S-020180A is an 8-way power divider designed for applications within the frequency range of 2 to 18 GHz, featuring a nominal impedance of 50 ohms. It has an insertion loss of up to 2.8 dB and provides isolation of at least 17 dB. The amplitude balance is within ±0.4 dB, and the phase balance is maintained within ±5¬8. The device supports a maximum power rating of 30 watts when used as a divider and 3 watts when functioning as a combiner. The voltage standing wave ratio (V.S.W.R) is specified at ,â§1.5:1 for input and ,â§1.3:1 for output. Constructed from aluminum, the housing is complemented by tri-metal plated brass or gold plated brass connectors, with female contacts made from gold or silver plated beryllium brass. The operating temperature range is from -45°C to +85°C, and the product is RoHS compliant. The dimensions of the unit are 88.9 mm x 132 mm x 12.7 mm.

Datasheet Summary
Powered by GS/AI

The ZPD8S-020180A is an 8-way power divider designed for applications within the frequency range of 2 to 18 GHz, featuring a nominal impedance of 50 ohms. It has an insertion loss of up to 2.8 dB and provides isolation of at least 17 dB. The amplitude balance is within ±0.4 dB, and the phase balance is maintained within ±5¬8. The device supports a maximum power rating of 30 watts when used as a divider and 3 watts when functioning as a combiner. The voltage standing wave ratio (V.S.W.R) is specified at ,â§1.5:1 for input and ,â§1.3:1 for output. Constructed from aluminum, the housing is complemented by tri-metal plated brass or gold plated brass connectors, with female contacts made from gold or silver plated beryllium brass. The operating temperature range is from -45°C to +85°C, and the product is RoHS compliant. The dimensions of the unit are 88.9 mm x 132 mm x 12.7 mm.

Suppliers

Company
Product
Description
Supplier Links
8 Way 2-18GHz SMA Power Divider - ZPD8S-020180 - ZTS Technologies Co., Ltd
Shenzhen, China
8 Way 2-18GHz SMA Power Divider
ZPD8S-020180
8 Way 2-18GHz SMA Power Divider ZPD8S-020180
ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 8 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD8S-020180
Product Name 8 Way 2-18GHz SMA Power Divider
0º Power Divider Division: 8-Way
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 7030400 - 7030400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 3000.00 to 40000.00 MHz
Isolation 13.00 dB
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
Tx & Rx Multicoupler - 5o4T4R453U0 - 5o.com
Specs
0º Power Divider Division: 4-Way
Frequency 136000.00 to 174000.00 MHz
Insertion Loss 9.50 dB
View Details
Power Splitters/Combiners - WM4PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details