ZTS Technologies Co., Ltd 12 Way 2-18GHz SMA Power Divider ZPD12S-020180

Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
12 Way 2-18GHz SMA Power Divider - ZPD12S-020180 - ZTS Technologies Co., Ltd
Shenzhen, China
12 Way 2-18GHz SMA Power Divider
ZPD12S-020180
12 Way 2-18GHz SMA Power Divider ZPD12S-020180
ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 5 Way, 6 Way, 10 Way, 12 Way and other-way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD12S-020180
Product Name 12 Way 2-18GHz SMA Power Divider
0º Power Divider Division: 12-Way
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 3.40 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 600407125 - 600407125 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 400.00 to 7125.00 MHz
Insertion Loss 1.00 dB
View Details
0.4 - 4 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-0R404CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 400.00 to 4000.00 MHz
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
16-Way Power Dividers/Combiners - NPD16-2490-2690-30-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 2490.00 to 2690.00 MHz
View Details