ZTS Technologies Co., Ltd 4 Way DC-10GHz SMA Female Power Divider ZPD4S-10A

Description
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
4 Way DC-10GHz SMA Female Power Divider - ZPD4S-10A - ZTS Technologies Co., Ltd
Shenzhen, China
4 Way DC-10GHz SMA Female Power Divider
ZPD4S-10A
4 Way DC-10GHz SMA Female Power Divider ZPD4S-10A
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD4S-10A
Product Name 4 Way DC-10GHz SMA Female Power Divider
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6040400 - 6040400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 4000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
PD4-0218, 4-Way Wilkinson Power Divider - PD4-0218 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 2000.00 to 18000.00 MHz
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
4-Way Power Dividers/Combiners - NPD4-2000-4000-30-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 2000.00 to 4000.00 MHz
View Details