ZTS Technologies Co., Ltd 16 Way 18-40GHz 2.92mm Power Divider ZPD16K-180400

Description
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Way 18-40GHz 2.92mm Power Divider - ZPD16K-180400 - ZTS Technologies Co., Ltd
Shenzhen, China
16 Way 18-40GHz 2.92mm Power Divider
ZPD16K-180400
16 Way 18-40GHz 2.92mm Power Divider ZPD16K-180400
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD16K-180400
Product Name 16 Way 18-40GHz 2.92mm Power Divider
0º Power Divider Division: 16-Way
Connectors 2.92mm
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 5.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - PD18-73LF - PD18-73LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.40 dB
View Details
5 suppliers
8 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 3.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details
RF Power Dividers/Splitters - 3157-ZAPD-2-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.30 dB
Isolation 19.00 dB
View Details
3 suppliers