ZTS Technologies Co., Ltd 20 Way DC-6GHz SMA Female Power Divider ZPD20S-6A

Description
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 Way DC-6GHz SMA Female Power Divider - ZPD20S-6A - ZTS Technologies Co., Ltd
Shenzhen, China
20 Way DC-6GHz SMA Female Power Divider
ZPD20S-6A
20 Way DC-6GHz SMA Female Power Divider ZPD20S-6A
ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms Resistive Power dividers that are from 2 Way to 32 Way, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD20S-6A
Product Name 20 Way DC-6GHz SMA Female Power Divider
0º Power Divider Division: 20 Way
Connectors SMA
Frequency 0.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o3394520 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.5-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 26500.00 MHz
Insertion Loss 1.80 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08604-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.30 dB
Isolation 12.00 dB
View Details
Power Splitters/Combiners - WM4PD-2-18.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
View Details