ZTS Technologies Co., Ltd 16 Way 10-26.5GHz SMA Power Divider ZPD16S-100265

Description
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
16 Way 10-26.5GHz SMA Power Divider - ZPD16S-100265 - ZTS Technologies Co., Ltd
Shenzhen, China
16 Way 10-26.5GHz SMA Power Divider
ZPD16S-100265
16 Way 10-26.5GHz SMA Power Divider ZPD16S-100265
ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 16 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD16S-100265
Product Name 16 Way 10-26.5GHz SMA Power Divider
0º Power Divider Division: 16-Way
Connectors SMA
Frequency 10000.00 to 26500.00 MHz
Insertion Loss 4.40 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6010265 - 6010265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 1000.00 to 26500.00 MHz
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.3-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 26500.00 MHz
Insertion Loss 2.50 dB
View Details
16 Way Power Divider - 5o36217590 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 5000.00 to 6000.00 MHz
View Details
Resistive Power Splitters/Taps - WMRD05-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details