ZTS Technologies Co., Ltd 2 Way 1-26.5GHz SMA Power Divider ZPD2S-010265

Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet
Description
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way 1-26.5GHz SMA Power Divider - ZPD2S-010265 - ZTS Technologies Co., Ltd
Shenzhen, China
2 Way 1-26.5GHz SMA Power Divider
ZPD2S-010265
2 Way 1-26.5GHz SMA Power Divider ZPD2S-010265
ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 2 Way Power dividers/combiners that ultra wide band, wide band/narrow band, Wilkinson type, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Power Dividers and RF Power Combiners
Product Number ZPD2S-010265
Product Name 2 Way 1-26.5GHz SMA Power Divider
0º Power Divider Division: 2-Way
Connectors SMA
Frequency 1000.00 to 26500.00 MHz
Insertion Loss 1.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

PD4-0126, 4-Way Wilkinson Power Divider - PD4-0126 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 26500.00 MHz
View Details
2-Way Power Dividers 6005180 - 6005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Splitters/Combiners - WM16PD-6-40-K - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way; 16-Way
Package Type / Form Factor Connectorized Module
Frequency 40000.00 MHz
View Details
Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; DFN, 6-pin
View Details
4 suppliers