ZTS Technologies Co., Ltd Datasheets for RF Isolators and RF Circulators
RF isolators and RF circulators are passive devices used to control the propagation of an RF signal.
RF Isolators and RF Circulators: Learn more
| Product Name | Notes |
|---|---|
| ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase... | |
| ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase... | |
| ZTS offers a wide range of microstrip circulator, with frequency range from 2.7GHz to 20GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military,... | |
| ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military,... | |
| ZTS offers a wide range of surface mount circulator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in... | |
| ZTS offers a wide range of surface mount isolator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in... | |
| ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction circulators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through... | |
| ZTS offers a wide variety of circulators to fit customer requirements. Our dual-junction isolators ranging in frequency from 150 MHz to 40 GHz, with bandwidth variations from fixed frequency through... | |
| ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through... | |
| ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through... | |
| ZTS released a series of new products: coaxial, mmWave, 5G circulators. This coaxial 2.92mm circulator design is rated for a minimum frequency of 26.5 GHz and a maximum frequency of... | |
| ZTS released a series of new products: coaxial, mmWave, 5G isolators. This coaxial 2.92mm isolator design is rated for a minimum frequency of 18GHz and a maximum frequency of 40GHz. |