Powell Electronics, Inc. Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
Page:
1
50
100
120
130
140
150
160
170
179
180
181
182
183
184
185
186
187
188
189
190
191
200
210
220
230
240
250
277
| Product Name | Notes |
|---|---|
| 17H DS 0S 25P-09P 20''-S 3.30 | |
| Connector | |
| Dsub Stamped Signal 3A Dual Port RA PCB | |
| Dsub Stamped Signal 3A St PCB TH | |
| Dsub, Stamped Signal 3A, Dual Port Right | |
| Dsub, Stamped Signal 3A, F=19.05mm (.750 | |
| Dsub, Stamped Signal 3A, HR Crimping Pin | |
| Dsub, Stamped Signal 3A, HR Crimping Soc | |
| Dsub, Stamped Signal 3A, Right Angle PCB | |
| Dsub, Stamped Signal 3A, Straight PCB Th | |
| HT DS 0S 44P FE RA 30''-S 3.18 |
| << Prev | Next >> |