Powell Electronics, Inc. Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
Page:
1
50
100
120
130
140
150
160
170
177
178
179
180
181
182
183
184
185
186
187
188
189
190
200
210
220
230
240
250
277
| Product Name | Notes |
|---|---|
| Connector | |
| Dsub Machined Hybrid 7W2 Coax&Signal | |
| DSUB RR HOUSING 9 POS RECEPT | |
| Dsub St Housing only Crimp&Poke | |
| DSUB STMPDSGNL 3A RA37S AU | |
| DSUB STMPDSGNL 3A STRP25S AU | |
| Dsub, Machined Hybrid, 11W1, Power (40A) | |
| Dsub, Machined Hybrid, 13W3, Power (40A) | |
| Dsub, Machined Hybrid, 3W3, Power (20A) | |
| Dsub, Machined Hybrid, 3W3, Power (40A) | |
| Dsub, Machined Hybrid, 7W2, Power (20A)& | |
| Dsub, Machined Hybrid, 7W2, Power (40A)& | |
| Dsub, Machined Hybrid, 7W2, Signal (7.5A | |
| Dsub, Machined Pin 7.5A, Right Angle PCB | |
| Dsub, Machined Pin 7.5A, Straight PCB Th | |
| Dsub, Machined Pin 7.5A, Straight Solder | |
| Dsub, Machined Pin 7.5A, Straight Wire W | |
| Dsub, Machined signal 7.5A, Right Angle | |
| Dsub, Machined signal 7.5A, Straight PCB | |
| Dsub, Machined Signal 7.5A, Straight Scr | |
| Dsub, Machined signal 7.5A, Straight Sol | |
| Dsub, Machined signal 7.5A, Straight Wir | |
| Dsub, Stamped Signal 3A, High Density, R | |
| Dsub, Stamped Signal 3A, High Density, S | |
| Dsub, Stamped Signal 3A, Right Angle PCB | |
| Dsub, Stamped Signal 3A, Straight PCB Th | |
| Dsub, Stamped Signal 3A, Straight Solder | |
| Dsub, Straight, High Density, Crimp & Po | |
| Dsub, Straight, High Density, Housing on | |
| Dsub, Straight, Housing only, Crimp & Po | |
| Dsub, Straight, Std Density, Crimp & Pok |
| << Prev | Next >> |