Amphenol Communications Solutions D-Subminiature L17HTNAP4R4C

Description
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (0.318in), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76m (30 in) Gold, 4-40 Rear Insert, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTNAP4R4C
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (0.318in), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76m (30 in) Gold, 4-40 Rear Insert, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTNAP4R4C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L17HTNAP4R4C - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L17HTNAP4R4C
D-Subminiature L17HTNAP4R4C
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (0.318in), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76m (30 in) Gold, 4-40 Rear Insert, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTNAP4R4C

D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (0.318in), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76m (30 in) Gold, 4-40 Rear Insert, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTNAP4R4C

Supplier's Site Datasheet
D-Sub Connectors - L17HTNAP4R4C - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17HTNAP4R4C
D-Sub Connectors L17HTNAP4R4C
Dsub, Stamped Signal 3A, Right Angle PCB

Dsub, Stamped Signal 3A, Right Angle PCB

Buy Now
D - SUB, D - SHAPED connectors - L17HTNAP4R4C - 778116-L17HTNAP4R4C - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - L17HTNAP4R4C
778116-L17HTNAP4R4C
D - SUB, D - SHAPED connectors - L17HTNAP4R4C 778116-L17HTNAP4R4C
Manufacturer: Amphenol Commercial Products Win Source Part Number: 778116-L17HTNAP4R4C Series: HTN Packaging: Tray Number of Positions: 15 Color: Black Operating Temperature Range: -55°C ~ 150°C Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Form: Stamped Contact Material: Copper Alloy Connector Style: D-Sub Voltage Rating: 600V Current Rating: 5A Housing Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin-Nickel Plated Shell Size, Connector Layout: 2 (DA, A) Family Name: 17HT Categories: Connectors, Interconnects Backset Spacing: 0.318" (8.08mm) Introduction Date: September 04, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 778116-L17HTNAP4R4C
Series: HTN
Packaging: Tray
Number of Positions: 15
Color: Black
Operating Temperature Range: -55°C ~ 150°C
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Form: Stamped
Contact Material: Copper Alloy
Connector Style: D-Sub
Voltage Rating: 600V
Current Rating: 5A
Housing Material: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Tin-Nickel Plated
Shell Size, Connector Layout: 2 (DA, A)
Family Name: 17HT
Categories: Connectors, Interconnects
Backset Spacing: 0.318" (8.08mm)
Introduction Date: September 04, 2006
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Electronic Connector - 438-L17HTNAP4R4C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
438-L17HTNAP4R4C
Electronic Connector 438-L17HTNAP4R4C
Conn D-Subminiature PIN 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port Tray Product overview: L17HTNAP4R4C from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L17HTNAP4R4C can be used for catalog matching and distributor lookup.

Conn D-Subminiature PIN 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port Tray Product overview: L17HTNAP4R4C from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L17HTNAP4R4C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp Std Density, Fp=8.08Mm (.318In), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76Μm (30Μ In) Gold, 4-40 Rear Insert, Ground T... - 99K8081 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp Std Density, Fp=8.08Mm (.318In), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76Μm (30Μ In) Gold, 4-40 Rear Insert, Ground T...
99K8081
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp Std Density, Fp=8.08Mm (.318In), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76Μm (30Μ In) Gold, 4-40 Rear Insert, Ground T... 99K8081
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (.318in), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76µm (30µ in) Gold, 4-40 Rear Insert, Ground Tab& Boardlock, Plastic Tray, Closed Back /

Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (.318in), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76µm (30µ in) Gold, 4-40 Rear Insert, Ground Tab& Boardlock, Plastic Tray, Closed Back /

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17HTNAP4R4C L17HTNAP4R4C 778116-L17HTNAP4R4C 438-L17HTNAP4R4C 99K8081
Product Name D-Subminiature D-Sub Connectors D - SUB, D - SHAPED connectors - L17HTNAP4R4C Electronic Connector Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp Std Density, Fp=8.08Mm (.318In), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76Μm (30Μ In) Gold, 4-40 Rear Insert, Ground T...
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

AIRMAX ® - 10045597-102LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
STAMPED PIN D-SubMINIATURE - 17EHD026PAM030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
3 suppliers
D-subminiature - 863027BLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Connector Backshell - 863014A - Powell Electronics, Inc.
Amphenol Communications Solutions
View Details
2 suppliers