HUBER+SUHNER AG Datasheets for Antennas

Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more

Page: 1 2
Product Name Notes
Features Directional antenna for indoor and outdoor applications Gain from 8 to 19 dBi Configuration SiSo or MiMo 2x2 Norms: Industry EN 60068
Features Directional antenna for indoor and outdoor applications Gain from 9 to 23 dBi Configuration SiSo, MiMo 2x2 or MiMo 3x3 Norms: Industry EN 60068
Features Directional antenna for indoor coverage Gain from 7.5 to 11.5 dBi Configuration SiSo Norms: Railway EN 50155, Railway EN 45545-2, Railway NFPA130
Features Directional yagi antenna for railway trackside and tunnel applications Gain 14 dBi Configuration SiSo Norms: Railway EN 50125, Railway EN 45545-2
Features Indoor DAS omni-directional antenna for in-building coverage Gain from 2 to 7 dBi Configuration SiSo, MiMo 2x2 or MiMo 3x3 PIM typical -155 dBc
Features Omni-directional antenna for indoor DAS and in-building coverage Gain from 2.5 to 7.5 dBi Configuration SiSo PIM typical -143 dBc
Features Omni-directional antenna for indoor DAS Gain from 2 to 8 dBi Configuration SiSo PIM typical -150 dBc
Features Omni-directional antenna for outdoor and indoor applications Gain from 1.5 to 3 dBi Configuration SiSo PIM typical -145 dBc Norms: Industry EN 60068, Railway EN 50155, Railway EN 45545-2...
Features Omni-directional antenna for outdoor applications Gain 7 dBi Configuration SiSo Norm: Industry EN 60068
Features Omni-directional antenna for outdoor applications Gain from 5 to 6 dBi Configuration SiSo PIM typical -145 dBc Norm: Industry EN 60068
Features Omni-directional antennas for outdoor and indoor applications Gain from 1.5 to 8 dBi SiSo, MiMo 3x3, MiMo 4x4 or configurable Norms: Industry EN 60068, Railway EN 50155 and Railway...
Features Omni-directional dual-band antenna for indoor applications Gain from 1 to 4 dBi Configuration SiSo or configurable
Features Omni-directional indoor DAS antenna for in-building coverage Gain from 3.5 to 10 dBi Configuration SiSo PIM typical -150 dBc
Directional high gain WLAN / WiFi / ISM band antenna for indoor and outdoor applications.
Directional railway roof-top antenna family for all types of trains. Designed to meet the special requirements of railway applications including high current and high voltage protection. Features Railway roof-top directional...
HUBER+SUHNER offers a broad range of ultra high frequency (UHF) / very high frequency (VHF) antennas suited for communication and ECM applications. This complementary range of antennas is designed for...
Omni-directional railway roof-top antenna family for all types of trains. Designed to meet the special requirements of railway applications including high current and high voltage protection. Features Omni-directional roof-top railway...
Small omni-directional indoor antenna for WiFi applications. Supports the 2.4 GHz and 5 GHz bands. Rugged design, meets EN 50155 railway standard. Fire retardant acc. to DIN 5510-2, BS 6853,...
Small omni-directional MiMo indoor antenna for WiFi applications. Supports the 2.4 GHz and 5 GHz bands. Rugged design, meets EN 50155 railway standard. Fire retardant acc. to DIN 5510-2, BS...
Small, directional medium gain WLAN / WiFi / ISM / DECT / cellular band antenna. Variants available optimised for harsh industrial, railway or indoor environment. Features Directional antenna for outdoor...
Smallest form factor mm-wave antenna minimising the visual impact of point-to-point radios. Features Directional antennas for outdoor use Gain from 38 to 43 dBi Configuration SiSo
Supporting an ultra broad frequency range from 20 MHz to 10 000 MHz, the SENCITY Shield product line was specifically developed to meet the challenging requirements in military and security...
The GPS L1 / L2 antennas are ideally suited for exterior installations on roofs. These HUBER+SUHNER antennas contain large selective patch antennas and an RF band pass filter that attenuates...
Vehicle roof-top antenna family for heavy-duty, bus and LRV/Metro. Provides several antenna elements in one compact housing. Features Omni-directional rooftop antennas for heavy-duty, bus and LRV/Metro Gain from 4 to...

<< Prev