HUBER+SUHNER AG RF Antennas 92210001

Description
92210001
Request a Quote Datasheet
Description
92210001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-92210001-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-92210001-ND
RF Antennas 3628-92210001-ND
92210001

92210001

Buy Now Datasheet
RF Antennas - 92210001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
92210001
RF Antennas 92210001
593MHz, 833MHz, 1.413GHz, 1.94GHz, 2.4GHz, 3.5GHz, 5.45GHz General Purpose Dome RF Antenna 380MHz ~ 806MHz, 806MHz ~ 960MHz, 1.395GHz ~ 1.432GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 3.3GHz ~ 3.7GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 5dBi, 5dBi, 5dBi, 6dBi N Type Female Panel Mount

593MHz, 833MHz, 1.413GHz, 1.94GHz, 2.4GHz, 3.5GHz, 5.45GHz General Purpose Dome RF Antenna 380MHz ~ 806MHz, 806MHz ~ 960MHz, 1.395GHz ~ 1.432GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 3.3GHz ~ 3.7GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 5dBi, 5dBi, 5dBi, 6dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-92210001-ND 92210001
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 593.0 to 5450.0 MHz
Gain 2 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2309646-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
5 suppliers
Multi-Band Antennas - 2198151 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 2 dB
View Details
Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details