417.5MHz General Purpose Dome RF Antenna 405MHz ~ 430MHz 2dBi N Type Female Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 3628-91121440-ND | 91121440 |
| Product Name | RF Antennas | RF Antennas |
| Applications | General Purpose | General Purpose |
| Primary Frequency Range | 417.5 MHz | |
| Gain | 2 dB |