HUBER+SUHNER AG WiFi Antennas 85164939

Description
Broadband VHF antenna for 143-162 MHz in
Request a Quote
Description
Broadband VHF antenna for 143-162 MHz in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2833914 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2833914
WiFi Antennas 2833914
Broadband VHF antenna for 143-162 MHz in

Broadband VHF antenna for 143-162 MHz in

Supplier's Site
RF Antennas - 85164939 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85164939
RF Antennas 85164939
152.5MHz General Purpose Module RF Antenna 143MHz ~ 162MHz N Type Female Chassis Mount

152.5MHz General Purpose Module RF Antenna 143MHz ~ 162MHz N Type Female Chassis Mount

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2833914 85164939
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network General Purpose
Primary Frequency Range 143.0 to ? MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195835-2 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details