HUBER+SUHNER AG Datasheets for Fiber Optic Switches
Fiber optic switches route an optical signal without electro-optical and opto-electrical conversions.
Fiber Optic Switches: Learn more
| Product Name | Notes |
|---|---|
| Features 23 x 10 x 6 mm size Low Cost TTL or CMOS logic latching or non-latching 2x2, 2x1, 1x1 variants single or multimode Applications Protection Switching Reconfiguration Optical Subsystems... | |
| Features 23 x 10 x 6 mm size low PDL very fast 0-5 V control single or dual channel Applications Power management in DWDM transceivers Amplifier gain control Array integration... | |
| Features Compact size (8.9x18x39.5 mm) Built-in position monitor RoHS compliance Applications Optical network protection, configuration and restoration Reconfigurable add/drop multiplexers Signal loopback Transmission equipment protection | |
| Features High switching speed Built-in position monitoring Direct Drive RoHS compliance Applications Optical network monitoring Optical measurement systems | |
| Features High switching speed Built-in position monitoring TTL input RoHS compliance Applications Optical network monitoring Optical measurement systems | |
| Features reliable 1 ms speed latching capacitive state sensor 2x2, 2x1, 1x1 variants Applications Protection Switching Reconfiguration WDM | |
| Features reliable speciality fibers 1.5 dB insertion loss 1 ms response time low PDL 60 dB crosstalk miniature size 2x2, 2x1, 1x1 variants Applications Instrumentation Source selection | |
| Features Wide choice of configurations Compact size Low crosstalk RoHS compliance Applications Optical communications Network monitoring Automatic optical testing Test equipment Research and development Signal routing | |
| Electro-mechanical switch 1x1 or 1x2, single mode and multi mode. |