HUBER+SUHNER AG RF Antennas 852629

Description
852629
Request a Quote Datasheet
Description
852629
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-852629-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-852629-ND
RF Antennas 3628-852629-ND
852629

852629

Buy Now Datasheet
RF Antennas - 852629 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
852629
RF Antennas 852629
405MHz, 465MHz General Purpose Module RF Antenna 380MHz ~ 430MHz, 430MHz ~ 500MHz 13dBi, 13.5dBi 7/16 - Female (2) Chassis Mount

405MHz, 465MHz General Purpose Module RF Antenna 380MHz ~ 430MHz, 430MHz ~ 500MHz 13dBi, 13.5dBi 7/16 - Female (2) Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-852629-ND 852629
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 405.0 to 465.0 MHz
Gain 13 to 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G 15dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G15M-1L3-SMS-S21 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details