HUBER+SUHNER AG RF Antennas 85134405

Description
GPSOF8 (RX)
Request a Quote Datasheet
Description
GPSOF8 (RX)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-85134405-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-85134405-ND
RF Antennas 3628-85134405-ND
GPSOF8 (RX)

GPSOF8 (RX)

Buy Now Datasheet
RF Antennas - 85134405 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85134405
RF Antennas 85134405
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-85134405-ND 85134405
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-7 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details