HUBER+SUHNER AG RF Antennas 91121743

Description
91121743
Request a Quote Datasheet
Description
91121743
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-91121743-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-91121743-ND
RF Antennas 3628-91121743-ND
91121743

91121743

Buy Now Datasheet
RF Antennas - 91121743 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
91121743
RF Antennas 91121743
460MHz General Purpose Dome RF Antenna 450MHz ~ 470MHz 2dBi N Type Female Panel Mount

460MHz General Purpose Dome RF Antenna 450MHz ~ 470MHz 2dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-91121743-ND 91121743
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 460.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector - ET-LTPC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details