HUBER+SUHNER AG RF Antennas 91121514

Description
91121514
Request a Quote Datasheet
Description
91121514
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-91121514-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-91121514-ND
RF Antennas 3628-91121514-ND
91121514

91121514

Buy Now Datasheet
RF Antennas - 91121514 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
91121514
RF Antennas 91121514
405MHz, 450MHz General Purpose Module RF Antenna 380MHz ~ 430MHz, 430MHz ~ 470MHz 13.5dBi, 14dBi 7/16 - Female (2) Bracket Mount

405MHz, 450MHz General Purpose Module RF Antenna 380MHz ~ 430MHz, 430MHz ~ 470MHz 13.5dBi, 14dBi 7/16 - Female (2) Bracket Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-91121514-ND 91121514
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 405.0 to 450.0 MHz
Gain 13.5 to 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details