HUBER+SUHNER AG Telemetry Antennas K702021

Description
Huber+Suhner K702021 Antenna
Request a Quote Datasheet
Description
Huber+Suhner K702021 Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 2415715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2415715
Telemetry Antennas 2415715
Huber+Suhner K702021 Antenna

Huber+Suhner K702021 Antenna

Supplier's Site
RF Antennas - 3628-K702021-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-K702021-ND
RF Antennas 3628-K702021-ND
K702021

K702021

Buy Now Datasheet
RF Antennas - K702021 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
K702021
RF Antennas K702021
440MHz TETRA Module RF Antenna 410MHz ~ 470MHz 4dBi N Type Female Chassis Mount

440MHz TETRA Module RF Antenna 410MHz ~ 470MHz 4dBi N Type Female Chassis Mount

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2415715 3628-K702021-ND K702021
Product Name Telemetry Antennas RF Antennas RF Antennas
Applications Telemetry TETRA TETRA
Primary Frequency Range 470.0 MHz 440.0 MHz
Gain 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details