HUBER+SUHNER AG RF Antennas 92210003

Description
92210003
Request a Quote Datasheet
Description
92210003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-92210003-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-92210003-ND
RF Antennas 3628-92210003-ND
92210003

92210003

Buy Now Datasheet
RF Antennas - 92210003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
92210003
RF Antennas 92210003
390MHz, 425MHz, 460MHz, 720MHz, 853MHz, 1.95GHz, 3.55GHz General Purpose Whip, Straight RF Antenna 380MHz ~ 400MHz, 400MHz ~ 450MHz, 450MHz ~ 470MHz, 694MHz ~ 746MHz, 746MHz ~ 960MHz, 1.2GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz 3dBi, 4dBi, 5dBi, 6dBi, 7dBi, 8dBi, 8.5dBi 4.3/10 - Female Connector Mount

390MHz, 425MHz, 460MHz, 720MHz, 853MHz, 1.95GHz, 3.55GHz General Purpose Whip, Straight RF Antenna 380MHz ~ 400MHz, 400MHz ~ 450MHz, 450MHz ~ 470MHz, 694MHz ~ 746MHz, 746MHz ~ 960MHz, 1.2GHz ~ 2.7GHz, 3.3GHz ~ 3.8GHz 3dBi, 4dBi, 5dBi, 6dBi, 7dBi, 8dBi, 8.5dBi 4.3/10 - Female Connector Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-92210003-ND 92210003
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 390.0 to 3550.0 MHz
Gain 3 to 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
3G 9dBi Spring Magnetic Antenna With RG174 Cable (L-3MTR) + SMA Male St. Connector - ET-WC9M-1L3-SMS-B10 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details